EN
  • EN
  • DE

KP124

Part No KP124
Manufacturer Infineon Technologies
Catalog Pressure Sensors, Transducers
Description IC PRESSURE SENSOR DSOF-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Status Obsolete(EOL)
Pressure Type Absolute
Operating Pressure 2.18 PSI to 16.68 PSI (15 kPa to 115 kPa)
Output Type Analog Voltage
Output 0.2 V to 4.7 V
Accuracy ±1.5%
Supply Voltage - Operating 4.5 V to 5.5 V
Port Style No Port
Features Amplified Output, Temperature Compensated
Termination Style Surface Mount
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 040947-KP124
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KP124 CAD Model

Description

The Infineon Technologies KP124 is an absolute pressure sensor with a pressure range of 2.18 PSI to 16.68 PSI.

  • Product: KP124
  • Manufacturer: Infineon Technologies
  • Type: Absolute Pressure Sensor
  • Pressure Range: 2.18 PSI to 16.68 PSI
  • Output: Amplified
  • Compensation: Temperature Compensation
  • Output Range: 0.2V to 4.7V
  • Accuracy: ±1.5%
  • Win Source Part Number: 040947-KP124
  • Package: Surface Mount
  • Application: Sensors and Transducers
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2659 $63.2950
115+ $1.0383 $119.4045
175+ $1.0060 $176.0500
240+ $0.9737 $233.6880
310+ $0.9413 $291.8030
415+ $0.8443 $350.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess