EN
  • EN
  • DE

IRU1117CSTRPBF

Part No IRU1117CSTRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065682-IRU1117CSTRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRU1117CSTRPBF CAD Model

Description

The IRU1117CSTRPBF is a low dropout (LDO) linear regulator from Infineon Technologies, capable of providing up to 800mA of output current. It is designed for applications requiring a stable and regulated voltage from a wide range of input voltages. The device features a low dropout voltage, allowing it to operate efficiently even with a small difference between the input and output voltages.

Applications:

  • Post Regulation for Switching Supplies
  • Battery Chargers
  • Microprocessor Power Supplies
  • Personal Computers
  • Instrumentation

Features:

  • Low Dropout Voltage: Operates efficiently with a small difference between input and output voltages.
  • 800mA Output Current: Provides sufficient current for a wide range of applications.
  • Adjustable Output Voltage: Allows for precise voltage regulation to meet specific application requirements.
  • Thermal Overload Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Current Limiting: Protects the regulator and load from damage due to excessive current.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.
  • Fixed Output Voltage Options Available: Simplifies design for applications requiring a fixed output voltage.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage source for sensitive applications.
  • High Efficiency: Reduces power consumption and heat generation, leading to lower operating costs and improved system reliability.
  • Robust Protection Features: Protects the regulator and load from damage due to overcurrent, overtemperature, and reverse battery conditions.
  • Small Footprint: Compact package size minimizes board space requirements.

Additional Details:

The IRU1117CSTRPBF operates with an input voltage range of 4.75V to 18V and can provide an adjustable output voltage down to 1.25V. It is available in a variety of packages, including SOT-223, TO-252, and TO-220. The device is commonly used in applications where a regulated voltage is needed from a battery or unregulated power supply.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess