EN
  • EN
  • DE

IRG4CC10SD

Part No IRG4CC10SD
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Description 600V Size 80x120 Gen 4 IGBT CHIP PACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182114-IRG4CC10SD
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRG4CC10SD CAD Model

Description

The IRG4CC10SD is an Insulated Gate Bipolar Transistor (IGBT) from Infineon Technologies, designed for high-speed switching applications. It combines the advantages of both MOSFETs and bipolar transistors, offering high input impedance and low on-state voltage. This IGBT is commonly used in applications such as induction heating, welding, and power inverters.

Applications:

  • Induction Heating
  • Welding Equipment
  • Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives

Features:

  • Short Circuit Rated
  • Ultrafast Co-Pack Diode
  • Low VCE(on)
  • High Input Impedance
  • Fast Switching
  • Tight Parameter Distribution

Benefits:

  • High Efficiency: Low VCE(on) reduces conduction losses, resulting in higher efficiency in power conversion applications.
  • Fast Switching: Fast switching speeds reduce switching losses, further enhancing efficiency.
  • Robustness: Short circuit rating ensures the device can withstand fault conditions, enhancing reliability.
  • Ease of Use: High input impedance simplifies gate drive requirements.
  • Integrated Diode: Ultrafast co-pack diode improves performance in inductive loads.

Technical Specifications:

The IRG4CC10SD has a collector-emitter voltage (VCE) of 600V, a collector current (IC) of 6A, and a pulsed collector current (ICM) of 24A. The gate-emitter voltage (VGE) is ±20V. The on-state voltage (VCE(on)) is typically 2.1V at IC = 6A. The turn-off time is typically 75ns. It comes in a TO-220 package.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Mingtek
Lowest to $1.3456
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Panasonic
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess