EN
  • EN
  • DE

IRF6614TR1

Part No IRF6614TR1
Manufacturer Infineon Technologies
Catalog FETs - Single
Description MOSFET N-CH 40V DIRECTFET-ST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 12.7A , 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 8.3mOhm at 12.7A, 10V
Vgs(th) (Maximum) at Id 2.25V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 29nC at 4.5V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2560pF at 20V
Power Dissipation (Maximum) 2.1W , 42W (Tc)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Supplier Device Package DIRECTFET ST
Manufacturer Package DirectFET Isometric ST
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807742-IRF6614TR1
Ultra Librarian 3D Model Ultra Librarian IRF6614TR1 CAD Model

Description

The IRF6614TR1 is a DirectFET™ power MOSFET from Infineon Technologies, optimized for high-frequency synchronous buck converters and other power management applications. This device is designed to deliver high efficiency and low on-resistance in a compact footprint. Its DirectFET™ packaging provides excellent thermal performance, making it ideal for space-constrained, high-power applications.

Applications:

  • Synchronous Rectification in DC-DC Converters: Used on the secondary side of buck converters to improve efficiency.
  • Point-of-Load (POL) Converters: Employed in POL converters for powering microprocessors and other sensitive components.
  • High-Frequency Switching Power Supplies: Suitable for applications requiring fast switching speeds and minimal losses.
  • Notebook Computers: Used in power management circuits within notebook computers.

Features:

  • DirectFET™ Packaging: Provides superior thermal performance and low parasitic inductance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for increased efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces driver power requirements.
  • Optimized for Synchronous Buck Converters: Designed to meet the specific requirements of buck converter topologies.
  • 100% Avalanche Tested: Ensures reliability under transient voltage conditions.
  • Halogen-Free: Compliant with environmental standards for halogen content.

Benefits:

  • High Efficiency: Low on-resistance and gate charge minimize power losses, resulting in high efficiency.
  • Excellent Thermal Performance: DirectFET™ package facilitates efficient heat dissipation, enabling higher power density.
  • Fast Switching: Low gate charge allows for high-speed switching, reducing switching losses.
  • Compact Size: Suitable for space-constrained applications.
  • Improved Reliability: Avalanche testing ensures robust performance under demanding conditions.

Additional Details:

The IRF6614TR1 comes in a DirectFET™ package, which provides excellent thermal conductivity and low parasitic inductance. The maximum drain-source voltage (VDS) is typically 30V, and the continuous drain current (ID) is around 17A. The gate-source voltage is rated at ±20V. The device is designed to operate over a wide temperature range, ensuring reliable operation in various environments.

This MOSFET is frequently selected for its combination of performance, size, and thermal characteristics, making it an ideal choice for high-frequency, high-efficiency power management applications. It is often used with gate drivers and other power management ICs to create complete power solutions.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4857 $57.9428
9+ $11.8858 $106.9722
14+ $11.5143 $161.2002
18+ $11.1429 $200.5722
24+ $10.7715 $258.5160
32+ $9.6572 $309.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess