EN
  • EN
  • DE

IRF1010S

Part No IRF1010S
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description Power Field-Effect Transistor, 75A I(D), 55V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065481-IRF1010S
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF1010S CAD Model

Description

The IRF1010S is a power MOSFET from Infineon Technologies, designed for high-current, high-speed switching applications. This N-channel MOSFET features a low on-resistance, which minimizes power losses and improves efficiency. It's commonly used in power supplies, motor drives, and other applications where efficient power conversion is critical.

Applications:

  • Power Supplies: Used as switching elements in DC-DC converters and AC-DC power supplies.
  • Motor Drives: Controlling the speed and torque of DC motors in various applications.
  • Inverters: Converting DC power to AC power in solar inverters, UPS systems, and other applications.
  • Solid State Relays: Switching high-current loads without the use of mechanical contacts.
  • Automotive Applications: Used in various automotive systems, such as power management and motor control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High Current Capability: Handles high current loads without overheating.
  • Fast Switching Speed: Minimizes switching losses and improves efficiency.
  • Avalanche Rated: Withstands transient voltage spikes without damage.
  • Logic-Level Gate Drive: Can be driven directly by logic-level signals.
  • TO-263 (D2PAK) Package: Suitable for surface mount assembly and provides good thermal performance.

Benefits:

  • High Efficiency: Minimizes power losses and reduces heat generation, leading to energy savings.
  • Reliable Operation: Robust design and protection features ensure stable and safe operation under various conditions.
  • Simplified Design: Logic-level gate drive simplifies gate drive design.
  • Improved Thermal Performance: Low on-resistance and efficient heat dissipation contribute to cooler operation and extended lifespan.
  • Space Saving: D2PAK package allows for surface mount assembly and efficient utilization of board space.

Additional Details:

The IRF1010S has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 84A. The typical gate threshold voltage (VGS(th)) is 2V. It operates over a junction temperature range of -55°C to +175°C. Its low gate charge contributes to fast switching speeds and reduced switching losses. The device is RoHS compliant.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess