The IPB06N03L is a N-channel enhancement mode logic level MOSFET from Infineon Technologies, designed for a wide range of applications requiring efficient power switching. This MOSFET leverages Infineon's advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), contributing to reduced power losses and improved system efficiency.
Applications
- Synchronous rectification in AC-DC and DC-DC converters
- DC motor control
- Power management in battery-powered devices
- Load switching
- LED lighting
Features
- Logic level drive: Allows direct control from microcontrollers and logic circuits
- Low on-state resistance (Rds(on)): Reduces conduction losses
- Optimized gate charge (Qg): Minimizes switching losses
- Avalanche rated: Provides robustness against voltage spikes
- Pb-free lead plating; RoHS compliant
Benefits
- Improved energy efficiency due to reduced conduction and switching losses
- Simplified drive circuitry: Logic level compatibility eliminates the need for complex gate drive circuits
- Enhanced system reliability due to avalanche ruggedness
- Reduced system size and cost due to efficient performance
- Environmentally friendly due to Pb-free and RoHS compliance
Technical Specifications
The IPB06N03L boasts a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of up to 50A (dependent on package and thermal conditions). The typical on-state resistance (Rds(on)) is very low, typically around 6 mΩ at Vgs=10V. This ensures minimal power dissipation during conduction. The MOSFET is available in a PG-TO263-3 package, suitable for surface mounting. The device is designed to operate within a temperature range suitable for industrial and commercial applications.
Its low gate charge (Qg) minimizes switching losses, making it suitable for high-frequency switching applications. The logic level gate drive allows for direct interfacing with microcontrollers, simplifying the design and reducing component count. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, increasing system robustness.