EN
  • EN
  • DE

IM67D130AXTSA2

Part No IM67D130AXTSA2
Manufacturer Infineon Technologies
Catalog Microphones
Description MIC MEMS DIGITAL PDM NC -36DB / 20 kHz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Noise Cancelling (-36dB ±1dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Infineon Technologies
Series Automotive, AEC-Q103, XENSIV™
Package Tape & Reel
Product Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Noise Cancelling
Frequency Range 20 kHz ~ 20 kHz
Sensitivity -36dB ±1dB @ 94dB SPL
S/N Ratio 67dB
Voltage Range 1.62 V ~ 3.6 V
Current - Supply 980 µA
Port Location Bottom
Ratings -
Termination Solder Pads
Size / Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max) 0.051" (1.30mm)
Shape Rectangular
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 1357585-IM67D130AXTSA2
Ultra Librarian 3D Model Ultra Librarian IM67D130AXTSA2 CAD Model

Description

The 1357585-IM67D130AXTSA2 is a MEMS (Silicon) microphone manufactured by Infineon Technologies. It is part of the Automotive, AEC-Q103, XENSIV™ series and is designed for use in audio products.

  • Series: Automotive, AEC-Q103, XENSIV™
  • Output Type: Digital (PDM)
  • Sensitivity: -36dB ±1dB @ 94dB SPL
  • Frequency Range: 20 kHz to 20 kHz
  • Voltage Range: 1.62V to 3.6V
  • Features: Noise-Canceling
  • Shape: Rectangular (0.157" L x 0.118" W)
  • Dimensions: 4.00mm x 3.00mm
  • Product Status: Active
  • Shelf Life: Long

You May Also Be Interested in

Analog Devices Inc.
Lowest to $2.2800
Knowles
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to $1.8919
Analog Devices Inc.
Lowest to $10.2264
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -42dB Square Solder Pad
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess