EN
  • EN
  • DE

HYS72V128320GR-7.5-C2

Part No HYS72V128320GR-7.5-C2
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description PC133 128Mx72-75 ECC Reg CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952273-HYS72V128320GR-7.5-C2
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72V128320GR-7.5-C2 CAD Model

Description

The HYS72V128320GR-7.5-C2 is a 512MB DDR SDRAM module manufactured by Infineon Technologies. It's designed for use in desktop computers and other applications requiring standard DDR memory. This module operates at a frequency of 133MHz.

Applications

  • Desktop Computers: Used as main system memory in desktop PCs.
  • Industrial PCs: Suitable for use in industrial PC systems.
  • Embedded Systems: Can be used in some embedded systems requiring standard DDR memory.
  • Legacy Systems: Used as a replacement or upgrade module in older systems that utilize DDR SDRAM.

Features

  • 512MB Capacity: Provides 512 megabytes of memory capacity.
  • DDR Technology: Utilizes DDR SDRAM technology, providing improved performance over SDR SDRAM.
  • PC266: Operates at a frequency of 133MHz (DDR - Double Data Rate).
  • 184-Pin DIMM: Standard 184-pin DIMM form factor for compatibility with DDR SDRAM compatible systems.
  • Unbuffered: An unbuffered module, designed for standard desktop and similar applications.

Benefits

  • Adequate Memory Capacity: Provides sufficient memory for basic computing tasks and older applications.
  • Improved Performance: DDR technology offers better performance compared to SDR SDRAM.
  • Compatibility: Designed to be compatible with systems supporting DDR SDRAM technology.
  • Cost-Effective: Often a cost-effective solution for upgrading older systems or replacing faulty memory modules.

Additional Details

The HYS72V128320GR-7.5-C2 module typically operates at a voltage of 2.5V. It is crucial to verify that the system's motherboard and chipset support DDR SDRAM technology and the specific module specifications before installation. Refer to the computer's documentation for compatibility information and proper installation procedures. Ensure that the module is properly seated in the DIMM slot to avoid connectivity issues.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess