EN
  • EN
  • DE

HYS72T256220HR-3.7-A

Part No HYS72T256220HR-3.7-A
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-533 256Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951189-HYS72T256220HR-3.7-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T256220HR-3.7-A CAD Model

Description

The Infineon HYS72T256220HR-3.7-A is a 2GB DDR2 ECC Registered DIMM, suitable for servers and workstations demanding high data integrity and reliability. Error-Correcting Code (ECC) memory automatically detects and corrects single-bit errors, preventing data corruption and system crashes. Registered DIMMs (RDIMMs) feature a register between the memory controller and the DRAM chips, which improves signal quality and stability, particularly important in systems with multiple DIMMs.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing Systems
  • Data Centers
  • Financial Modeling Systems

Features:

  • 2GB Capacity
  • DDR2 Technology
  • Registered DIMM (RDIMM)
  • ECC (Error-Correcting Code)
  • Operating Speed: PC2-5300 (667MHz)
  • 240-Pin DIMM
  • Voltage: 1.8V

Benefits:

  • Enhanced Data Integrity: ECC functionality detects and corrects single-bit errors, preventing data corruption, system errors, and data loss.
  • Improved Stability: The register buffers signals, reducing the electrical load on the memory controller and improving signal integrity, especially in systems with multiple DIMMs.
  • Increased Reliability: Designed for demanding server and workstation environments, offering high reliability and stability under heavy workloads.
  • Higher Performance: DDR2 technology provides increased bandwidth compared to DDR, improving overall system performance.
  • Compatibility: Compatible with a wide range of server and workstation motherboards that support DDR2 ECC Registered DIMMs.

Additional Details:

The HYS72T256220HR-3.7-A module is a 240-pin DIMM operating at a speed of 667MHz (PC2-5300). The ECC functionality uses extra bits to detect and correct single-bit errors and detect multi-bit errors. The registered DIMM design includes a register chip that buffers address, command, and control signals, reducing the load on the memory controller. This memory is primarily utilized in systems where uninterrupted operation and data integrity are critical, such as servers, financial institutions, and scientific research.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess