EN
  • EN
  • DE

HYS72D32300HU-5-C

Part No HYS72D32300HU-5-C
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR-400 32Mx72 ECC CL2 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951481-HYS72D32300HU-5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72D32300HU-5-C CAD Model

Description

The HYS72D32300HU-5-C is a 256MB DDR2 SDRAM module manufactured by Infineon Technologies. This module is suitable for various applications that require efficient memory performance and reliability. It is a unbuffered DIMM with a 240-pin configuration.

Applications:

  • Desktop PCs
  • Workstations
  • Industrial PCs
  • Networking devices
  • Embedded systems

Features:

  • 256MB capacity
  • DDR2 SDRAM technology
  • PC2-4200 (DDR2 533) speed
  • 240-pin DIMM form factor
  • Unbuffered
  • Non-ECC
  • Double-sided module

Benefits:

  • Provides adequate memory capacity for running standard applications and operating systems.
  • Offers a reliable memory solution for older systems that support DDR2 technology.
  • Improves system responsiveness and multitasking capabilities.
  • Easy installation in compatible motherboards.
  • Enhances overall system performance by providing faster data access.

Technical Specifications:

The module operates at a clock speed of 266MHz, resulting in a data transfer rate of 533MT/s. It is a non-ECC (Error Correction Code) module, lacking built-in error detection and correction. The module's double-sided design should be considered for motherboard compatibility. It operates at a standard voltage of 1.8V.

The HYS72D32300HU-5-C is designed to comply with JEDEC standards for DDR2 SDRAM modules, ensuring compatibility and reliability. Its robust construction and high-quality components ensure long-term stability and performance. This memory module is a viable option for upgrading or replacing memory in older systems using DDR2 SDRAM technology.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess