The HYS64V32300GU-7.5-C2 is a 256MB DDR SDRAM module manufactured by Infineon Technologies. This module is designed for use in a variety of applications requiring high-speed data transfer and reliable performance. It is a unbuffered DIMM with a 184-pin configuration.
Applications:
- Desktop PCs
- Workstations
- Industrial PCs
- Networking equipment
- Embedded systems
Features:
- 256MB capacity
- DDR SDRAM technology
- PC3200 (DDR 400) speed
- 184-pin DIMM form factor
- Unbuffered
- Non-ECC
- Single-sided module
Benefits:
- Provides sufficient memory for running common applications and operating systems.
- Offers a cost-effective memory solution for older systems.
- Increases system responsiveness and multitasking capabilities.
- Easy to install in compatible motherboards.
- Enhances overall system performance.
Technical Specifications:
The module operates at a clock speed of 200MHz, resulting in a data transfer rate of 400MT/s. It is a non-ECC (Error Correction Code) module, meaning it does not have built-in error detection and correction capabilities. The module's single-sided design makes it compatible with a wider range of motherboards. It operates at a standard voltage of 2.5V.
The HYS64V32300GU-7.5-C2 is designed to meet the JEDEC standards for DDR SDRAM modules, ensuring compatibility and reliability. Its robust design and high-quality components contribute to its long-term stability and performance. This memory module is an excellent choice for upgrading or replacing memory in older systems that support DDR SDRAM technology.