EN
  • EN
  • DE

HYS64T128020HU-3S-B

Part No HYS64T128020HU-3S-B
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-667 128Mx64 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950853-HYS64T128020HU-3S-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T128020HU-3S-B CAD Model

Description

The Infineon Technologies HYS64T128020HU-3S-B is a 1GB DDR2 SDRAM module designed for use in desktop computers. It provides a reliable and cost-effective solution for increasing system memory.

Applications:

  • Desktop computers

Features:

  • 1GB capacity
  • DDR2 technology
  • PC2-5300 (667MHz) speed
  • 240-Pin DIMM
  • Unbuffered
  • Non-ECC
  • Single-sided module

Benefits:

  • Improved system performance
  • Enhanced multitasking capabilities
  • Faster application loading times
  • Smoother overall computing experience
  • Reliable memory solution

Additional Details:

The HYS64T128020HU-3S-B operates at a voltage of 1.8V. It is a 240-pin DIMM and is designed to be installed in compatible DDR2 memory slots on desktop motherboards. The PC2-5300 designation indicates a data transfer rate of 5300 MB/s. Its timings are generally CL5 (5-5-5). Being non-ECC, it's designed for consumer-grade systems where basic stability is adequate. The unbuffered architecture facilitates faster data transfer by allowing direct access from the memory controller.

This module is appropriate for older desktop systems that utilize DDR2 memory. It offers a straightforward way to augment memory capacity, contributing to more efficient handling of everyday computing tasks and improved system responsiveness. The 1GB capacity is suitable for running standard applications and managing moderate workloads.

Built with Infineon's quality standards, the HYS64T128020HU-3S-B provides a dependable option for users looking to enhance the performance of their older desktop computers. This memory module is designed to meet or exceed industry standards for performance and compatibility.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess