EN
  • EN
  • DE

HYS64D16301GU-6-C

Part No HYS64D16301GU-6-C
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR-333 16Mx64 CL2.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951561-HYS64D16301GU-6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64D16301GU-6-C CAD Model

Description

The Infineon HYS64D16301GU-6-C is a 128MB DDR PC2700U CL2.5 184Pin DIMM. This memory module is designed for desktop computers and provides a boost in performance for everyday computing tasks. It's built with quality components and rigorously tested to ensure compatibility and reliability.

Applications:

  • Desktop computers
  • Office PCs
  • Home computers

Features:

  • 128MB capacity
  • DDR technology
  • 333MHz clock speed (PC2700)
  • Unbuffered DIMM
  • CL2.5 latency
  • 184-Pin DIMM form factor
  • 2.5V operating voltage

Benefits:

  • Improved System Performance: The DDR technology provides faster data transfer rates compared to older SDRAM technologies, leading to improved system responsiveness.
  • Increased Multitasking Capabilities: The 128MB capacity allows for running multiple applications simultaneously without significant performance degradation.
  • Easy Installation: The standard 184-Pin DIMM form factor allows for easy installation in compatible desktop computers.
  • Reliable Performance: Infineon (now Qimonda, and later bankrupt) was known for its quality memory products, ensuring reliable performance. However, due to the age of the product, long-term reliability should be considered.
  • Enhanced Computing Experience: This memory upgrade can significantly enhance the overall computing experience, especially for older systems.

Additional Details:

The HYS64D16301GU-6-C operates at a voltage of 2.5V and is designed to meet the JEDEC standards for DDR memory. It is compatible with a wide range of desktop motherboards that support DDR DIMMs. The module's PC2700 rating indicates its compatibility with systems running at 333MHz. The CL2.5 latency provides a good balance of speed and responsiveness. Note that Infineon's memory division was spun off as Qimonda, and Qimonda later went bankrupt. Therefore, finding current support or replacements may be difficult.

This module is especially suitable for upgrading older desktop computers to improve their performance and extend their lifespan for basic computing tasks.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess