EN
  • EN
  • DE

FL014E

Part No FL014E
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059231-FL014E
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FL014E CAD Model

Description

The FL014E is a highly integrated offline quasi-resonant flyback converter from Infineon Technologies, designed for low-power AC/DC adapter applications. This controller combines a PWM controller and a high-voltage CoolSET MOSFET in a single package, enabling compact and efficient power supply designs. The quasi-resonant operation minimizes switching losses and electromagnetic interference (EMI), while integrated protection features enhance the reliability and safety of the power supply.

Applications

  • AC/DC adapters for mobile devices
  • Chargers for smartphones and tablets
  • Standby power supplies for home appliances
  • Auxiliary power supplies in industrial equipment
  • LED lighting power supplies

Features

  • Quasi-Resonant operation: Minimizes switching losses and EMI.
  • Integrated CoolSET MOSFET: Reduces component count and simplifies design.
  • Active Burst Mode: Improves efficiency at light load conditions.
  • Frequency jittering: Reduces EMI emissions.
  • Over-temperature protection (OTP): Protects the device from overheating.
  • Overload protection (OLP): Prevents damage from excessive output current.
  • Short-circuit protection (SCP): Protects the device and load from short circuits.

Benefits

  • High efficiency: Quasi-resonant operation and active burst mode minimize power losses.
  • Compact design: Integration of controller and MOSFET reduces board space.
  • Low EMI: Quasi-resonant operation and frequency jittering reduce electromagnetic interference.
  • Robust protection: OTP, OLP, and SCP enhance system reliability.
  • Simplified design: Integrated features reduce the complexity of power supply design.

Additional Details

The FL014E integrates a 700V CoolSET MOSFET, allowing for a wide input voltage range. The quasi-resonant operation ensures that the MOSFET switches at the valley of the drain-source voltage, minimizing switching losses and improving efficiency. The active burst mode reduces power consumption at light loads, further enhancing efficiency. The frequency jittering feature spreads the EMI spectrum, reducing peak emissions. The integrated protection features, including over-temperature protection, overload protection, and short-circuit protection, ensure safe and reliable operation under various fault conditions. This controller is suitable for low-power AC/DC adapter applications where efficiency, size, and reliability are critical requirements.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess