EN
  • EN
  • DE

FF225R65T3E3BPSA1

Part No FF225R65T3E3BPSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT Module Trench Field Stop 2 Independent 5900 V 225 A 1000000 W Chassis Mount AG-XHP3K65
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Series XHP™3
Packaging Tray
IGBT Type Trench Field Stop
Configuration 2 Independent
Voltage - Collector Emitter Breakdown (Max) 5900 V
Current - Collector (Ic) (Max) 225 A
Power - Max 1000000 W
Vce(on) (Max) @ Vge, Ic 3.4V @ 15V, 225A
Current - Collector Cutoff (Max) 5 mA
Input Capacitance (Cies) @ Vce 65.6 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating 125°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package AG-XHP3K65
Base Product Number FF225R65
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1482108-FF225R65T3E3BPSA1
Ultra Librarian 3D Model Ultra Librarian FF225R65T3E3BPSA1 CAD Model

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 35A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 50A 400W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 400A 1500W
Lowest to $103.3334
Powerex Inc.
IGBT MOD 1200V 75A 600W
Lowest to $181.3304
Powerex Inc.
IGBT MOD 1200V 400A 2800W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 400A 1600W
Lowest to $77.3169
Powerex Inc.
IGBT MOD 1200V 75A 600W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 75A 780W
Lowest to $81.3316
Powerex Inc.
IGBT MOD 1200V 200A 1500W
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess