EN
  • EN
  • DE

ESD5V3L1U-02LRH

Part No ESD5V3L1U-02LRH
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description Low Capacitance TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1172644-ESD5V3L1U-02LRH
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD5V3L1U-02LRH CAD Model

Description

The ESD5V3L1U-02LRH is a bidirectional TVS (Transient Voltage Suppression) diode designed by Infineon Technologies. It is specifically engineered to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device offers robust protection in a compact form factor, making it ideal for portable devices and space-constrained applications.

Applications:

  • Mobile Phones: Protecting the I/O interfaces and power lines from ESD strikes.
  • Tablets: Safeguarding sensitive circuitry from voltage transients during operation and charging.
  • Wearable Devices: Providing ESD protection for smartwatches, fitness trackers, and other wearables.
  • Portable Electronics: Ensuring reliable operation in devices such as MP3 players and handheld gaming consoles.
  • Automotive Applications: Protection of communication lines and sensor interfaces.

Features:

  • Bidirectional ESD Protection: Offers symmetrical protection against both positive and negative ESD strikes.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components during transient events.
  • Low Leakage Current: Ensures minimal power consumption and extends battery life in portable devices.
  • Small Form Factor: Enables high-density circuit designs in compact applications.
  • High ESD Withstanding Capability: Capable of withstanding high levels of ESD strikes, ensuring robust protection.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from ESD damage, increasing overall system reliability.
  • Extended Product Lifespan: Reduces the risk of component failure due to ESD events, prolonging the lifespan of electronic devices.
  • Minimized Downtime: Prevents system malfunctions and failures caused by transient voltage events, minimizing downtime.
  • Improved Design Flexibility: Small form factor allows for flexible placement on the PCB and simplifies circuit design.
  • Cost-Effective Protection: Provides a cost-effective solution for ESD protection compared to other protection methods.

Additional Details:

The ESD5V3L1U-02LRH features a typical breakdown voltage of 5.3V. It is compliant with industry standards for ESD protection, ensuring reliable performance in demanding environments. The device is available in a lead-free package and is RoHS compliant. It's designed for high-volume manufacturing and offers consistent performance across a wide range of operating conditions. The specific package is a very small leadless package, ideal for densely populated boards. The dynamic resistance is low, contributing to its excellent clamping performance. This device is critical for protecting against IEC 61000-4-2 standard levels of ESD, ensuring products meet regulatory requirements.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess