The ESD5V3L1B-02LRHE6327 is a Transient Voltage Suppression (TVS) diode from Infineon Technologies, specifically designed to protect sensitive electronic components from electrostatic discharge (ESD). It features a low clamping voltage and low capacitance, making it ideal for safeguarding high-speed data lines.
Applications:
- Protection of USB interfaces (USB 2.0, USB 3.0).
- HDMI interfaces.
- Ethernet ports.
- Antenna interfaces in mobile devices.
- General-purpose ESD protection in electronic equipment.
Features:
- Low clamping voltage ensures effective protection.
- Low capacitance minimizes signal distortion.
- Bidirectional protection.
- Small form factor (e.g., TSLP-2-1).
- Lead-free and RoHS compliant.
Benefits:
- Enhanced reliability of electronic devices by preventing ESD damage.
- Improved signal integrity due to minimal capacitance.
- Simplified circuit design with bidirectional protection.
- Compact design for space-constrained applications.
- Environmentally friendly due to RoHS compliance.
Technical Specifications (Typical):
While exact specifications can vary, typical values include:
- Reverse Stand-Off Voltage: 5.3 V
- Breakdown Voltage: ~6V
- Clamping Voltage (at specified Transmission Line Pulse (TLP) current): ~9V
- Junction Capacitance: < 0.3 pF
- Package: TSLP-2-1
This TVS diode is a critical component for safeguarding electronic devices against ESD, ensuring their longevity and performance in various operating environments.