EN
  • EN
  • DE

ESD218-B1-02ELE6327

Part No ESD218-B1-02ELE6327
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TSSLP2-1
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 730814-ESD218-B1-02ELE6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD218-B1-02ELE6327 CAD Model

Description

The ESD218-B1-02ELE6327 is an Electrostatic Discharge (ESD) protection diode manufactured by Infineon Technologies. It's designed to protect sensitive electronic components from damage caused by ESD events.

Applications

  • Protection of I/O ports in mobile phones
  • Protection of data lines in computers and peripherals
  • Protection of sensor inputs in automotive applications
  • Protection of communication interfaces (e.g., USB, HDMI)
  • Protection of power lines from ESD strikes

Features

  • Low clamping voltage
  • Low capacitance
  • Bidirectional ESD protection
  • Small package size (SOD-323)
  • IEC 61000-4-2 compliance
  • RoHS compliant

Benefits

  • Effective ESD protection for sensitive components, preventing damage and improving reliability.
  • Minimal impact on signal integrity due to low capacitance.
  • Bidirectional protection simplifies circuit design.
  • Space-saving design allows for use in compact devices.
  • Meets industry standards for ESD protection.

Additional Details

The ESD218-B1-02ELE6327 provides bidirectional ESD protection, meaning it protects against both positive and negative ESD strikes. Its low clamping voltage ensures that the voltage seen by the protected component is limited during an ESD event. The low capacitance minimizes signal distortion, making it suitable for high-speed data lines. The SOD-323 package offers a small footprint, making it ideal for portable devices. This device is compliant with the IEC 61000-4-2 standard, which specifies the requirements for ESD immunity testing. This ESD protection diode is crucial for preventing equipment failures and ensuring the longevity of electronic devices, especially in environments where ESD is a concern. Infineon Technologies is a leading manufacturer of semiconductors, renowned for their high-quality and reliable products.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5660 $59.4300
250+ $0.4655 $116.3750
385+ $0.4505 $173.4425
535+ $0.4354 $232.9390
685+ $0.4216 $288.7960
920+ $0.3777 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess