EN
  • EN
  • DE

DHP1050N10N5AUMA1

Part No DHP1050N10N5AUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description INT. POWERSTAGE/DRIVER, PG-IQFN- / Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-36-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Infineon Technologies
Series OptiMOS™
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Single
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 8V ~ 17V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 90 V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 36-PowerVFQFN
Supplier Device Package PG-IQFN-36-1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names SP003135716,448-DHP1050N10N5AUMA1CT,448-DHP1050N10N5AUMA1DKR,448-DHP1050N10N5AUMA1TR
Standard Package 4,000
Win Source Part Number 1009478-DHP1050N10N5AUMA1
Ultra Librarian 3D Model Ultra Librarian DHP1050N10N5AUMA1 CAD Model

Description

The Infineon Technologies 1009478-DHP1050N10N5AUMA1 is a PMIC - Gate Drivers integrated circuit with a series of OptiMOS™.

  • Series: OptiMOS™
  • Package: Tape and Reel
  • Standard Package: 4,000
  • Mounting: SMD (SMT)
  • Channel Type: Single
  • Input Type: Non-Inverting
  • Driven Configuration: Half-Bridge
  • Number of Drivers: 2
  • Gate Type: N-Channel MOSFET
  • Current - Peak Output (Source, Sink): 4A, 4A
  • High Side Voltage - Max (Bootstrap): 90V
  • Voltage - Supply: 8V ~ 17V
  • Package / Case: 36-PowerVFQFN
  • Supplier Device Package: PG-IQFN-36-1
  • Temperature Range - Operating: -40°C ~ 125°C (TJ)
  • REACH status: REACH unaffected
  • Win Source Part Number: 1009478-DHP1050N10N5AUMA1

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess