EN
  • EN
  • DE

DD261N22K

Part No DD261N22K
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Netz-Dioden-Modul Rectifier Diode Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1166947-DD261N22K
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DD261N22K CAD Model

Description

The DD261N22K is a high-power phase control thyristor from Infineon Technologies, designed for demanding power control applications. This thyristor is part of a larger family of thyristors offered by Infineon, known for their reliability and performance in industrial environments. As a phase control thyristor, it excels in applications requiring precise control of AC power.

Applications

  • Soft starters for AC motors: Used to reduce inrush current during motor startup, protecting both the motor and the power grid.
  • Static VAR compensators (SVC): Helps to stabilize voltage levels and improve power factor in electrical grids.
  • High-voltage DC (HVDC) transmission systems: Converts AC to DC for efficient long-distance power transmission.
  • Welding equipment: Provides precise control of welding current for various welding processes.
  • Industrial heating systems: Controls the power delivered to heating elements in industrial furnaces and ovens.

Features

  • High blocking voltage: The DD261N22K boasts a high blocking voltage, allowing it to operate safely in high-voltage circuits.
  • High surge current capability: Designed to withstand large surge currents, ensuring reliable operation under fault conditions.
  • Low on-state voltage drop: Minimizes power dissipation and improves overall efficiency.
  • Press pack housing: Offers excellent thermal performance and facilitates easy mounting.
  • High dv/dt capability: Resistant to false triggering caused by rapidly changing voltage levels.

Benefits

  • Improved system reliability: The robust design and high surge current capability ensure reliable operation in demanding applications.
  • Increased energy efficiency: The low on-state voltage drop minimizes power losses, reducing energy consumption and operating costs.
  • Precise power control: Enables accurate and reliable control of AC power in a variety of applications.
  • Reduced maintenance costs: The robust design and high reliability minimize the need for maintenance and repairs.
  • Enhanced system performance: Improves the overall performance of the system by providing stable and reliable power control.

Additional Details

The DD261N22K is typically mounted using a press pack clamping system to ensure proper thermal contact. It is crucial to adhere to the manufacturer's recommended mounting procedures to ensure optimal performance and longevity. This thyristor is typically used with appropriate gate drive circuitry to provide the necessary gate current for reliable triggering. It is designed for industrial applications, requiring appropriate cooling and protection against overvoltage and overcurrent conditions. The specific maximum ratings and electrical characteristics can be found in the official Infineon datasheet for this part number. Always consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess