EN
  • EN
  • DE

DD171N12K

Part No DD171N12K
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Netz-Dioden-Modul Rectifier Diode Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1166943-DD171N12K
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DD171N12K CAD Model

Description

The DD171N12K is a high-power N-channel IGBT (Insulated Gate Bipolar Transistor) module manufactured by Infineon Technologies. IGBTs combine the advantages of MOSFETs and bipolar junction transistors, offering high input impedance and low on-state voltage drop, making them ideal for high-power switching applications.

Applications

  • Motor Drives: Used in AC and DC motor drives for industrial automation, electric vehicles, and servo systems.
  • Inverters: Employed in inverters for renewable energy systems (solar, wind), uninterruptible power supplies (UPS), and welding equipment.
  • Power Supplies: Utilized in high-power switch-mode power supplies (SMPS) for industrial and telecom applications.
  • Traction Systems: Found in railway traction systems and electric locomotives.
  • Induction Heating: Used in induction heating systems for industrial processes.

Features

  • High Blocking Voltage: 1200V blocking voltage capability.
  • Low On-State Voltage Drop (VCE(sat)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink.
  • Robust Design: Designed for high reliability and long-term performance.

Benefits

  • High Efficiency: Low on-state voltage drop minimizes power losses, resulting in higher efficiency.
  • High Power Density: Can handle high currents and voltages in a compact package.
  • Simplified Thermal Management: Isolated baseplate simplifies heatsink mounting and improves thermal performance.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced System Cost: High performance and reliability can reduce overall system cost.

Additional Details

The DD171N12K is typically packaged in a standard module format for easy mounting and connection. Specific technical specifications such as the maximum collector current, gate charge, and thermal resistance should be obtained from the Infineon datasheet. Proper thermal management is essential for reliable operation, and a suitable heatsink must be used to dissipate heat effectively. This IGBT module is designed for demanding applications requiring high power, high efficiency, and reliable performance. The materials used in its construction are chosen to ensure long-term stability and robustness in harsh operating conditions.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess