EN
  • EN
  • DE

CYW20930A2KML2G

Part No CYW20930A2KML2G
Manufacturer Infineon Technologies
Catalog RF Transceiver ICs
Description IOT BLUETOOTH 802.15.4 32QFN / IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1348085-CYW20930A2KML2G
Ultra Librarian 3D Model Ultra Librarian CYW20930A2KML2G CAD Model

Description

The CYW20930A2KML2G is a Bluetooth 5.2 compliant single-chip radio transceiver IC from Infineon Technologies. It is designed for a wide range of applications requiring low power consumption, high performance, and robust wireless connectivity. This highly integrated device incorporates a complete Bluetooth radio, baseband, and microcontroller unit (MCU), simplifying the design and reducing the overall bill of materials.

Applications

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable devices benefit from the device's low power consumption and small form factor.
  • Internet of Things (IoT) Devices: Sensors, actuators, and other IoT endpoints can use the CYW20930A2KML2G for reliable wireless communication.
  • Medical Devices: Hearing aids, glucose monitors, and other medical devices can utilize the secure and low-power Bluetooth connectivity.
  • Remote Controls: Advanced remote controls for TVs, set-top boxes, and other consumer electronics can take advantage of the extended range and voice control features.
  • Beacons: Proximity marketing and indoor navigation systems can use the device's beacon capabilities for location-based services.

Features

  • Bluetooth 5.2 Compliant: Supports the latest Bluetooth standard for enhanced performance, range, and security.
  • Low Power Consumption: Optimized for extended battery life in portable and wearable devices.
  • Integrated MCU: Includes an ARM Cortex-M4F processor for application processing and control.
  • Multiple Peripheral Interfaces: Supports UART, SPI, I2C, and GPIO interfaces for connecting to various sensors and actuators.
  • Advanced Security Features: Incorporates hardware-based security mechanisms for secure communication and data protection.

Benefits

  • Reduced Development Time: The highly integrated design simplifies development and reduces time to market.
  • Improved Performance: Bluetooth 5.2 support provides enhanced range, speed, and reliability compared to older standards.
  • Extended Battery Life: Low power consumption enables longer battery life in portable devices.
  • Enhanced Security: Hardware-based security features protect against unauthorized access and data breaches.
  • Flexibility: Multiple peripheral interfaces allow for easy integration with a wide range of sensors and actuators.

Additional Details

The CYW20930A2KML2G operates in the 2.4 GHz ISM band. It features a high-performance radio transceiver with excellent sensitivity and transmit power. The integrated ARM Cortex-M4F processor provides ample processing power for demanding applications. The device is available in a small form factor package, making it suitable for space-constrained applications. It supports over-the-air (OTA) firmware updates, allowing for future feature enhancements and security patches. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess