EN
  • EN
  • DE

CY8C20142-SX1I

Part No CY8C20142-SX1I
Manufacturer Infineon Technologies
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPSENSE EXP 4 I/O 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Infineon Technologies
Series CapSense® Express™
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Buttons
Proximity Detection No
Number of Inputs Up to 4
LED Driver Channels Up to 4
Interface I2C
Voltage - Supply 2.4V ~ 5.25V
Current - Supply 1.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 97 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 583073-CY8C20142-SX1I
Ultra Librarian 3D Model Ultra Librarian CY8C20142-SX1I CAD Model

Description

The CY8C20142-SX1I is an interface IC from Infineon Technologies.

  • Series: CapSense® Express™
  • Application: capacitive touch
  • Buttons Supported: up to 4
  • Interface: I2C
  • Current Consumption: 1.5mA
  • Proximity Detection: no
  • LED Channels: up to 4
  • Voltage Supply Range: 2.4V to 5.25V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Applications: consumer electronics, home appliances, and automotive systems
  • Status: obsolete

You May Also Be Interested in

STMicroelectronics
Lowest to $75.2413
Microchip Technology
QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Lowest to $4.5980
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
Cypress Semiconductor Corp
IC CAP SENSE 16QFN
Lowest to $0.6686
Semtech Corporation
IC TOUCH SENSOR 12CH 32 MLPQ
Lowest to $1.3063
Infineon Technologies
IC PROXIMITY SWITCH 8DSO
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.8866
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $2.9383

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess