EN
  • EN
  • DE

CY3230-8SOIC-AK

Part No CY3230-8SOIC-AK
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT FOOT FOR 8-SOIC / CY3215-DK, CY8C21123-24SXI - Emulator Foot Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Product Status Obsolete
Accessory Type Emulator Foot Kit
For Use With/Related Products CY3215-DK, CY8C21123-24SXI
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348343-CY3230-8SOIC-AK
Ultra Librarian 3D Model Ultra Librarian CY3230-8SOIC-AK CAD Model

Description

The CY3230-8SOIC-AK is a programming adapter from Infineon Technologies, designed to facilitate the programming and debugging of devices in an 8-SOIC (Small Outline Integrated Circuit) package. This adapter is often used in conjunction with Infineon's programmers and development tools to enable in-circuit programming of microcontrollers, memory devices, and other integrated circuits. It provides a convenient and reliable connection between the programmer and the target device.

Applications:

  • Programming of 8-SOIC packaged devices
  • In-circuit debugging
  • Prototyping and development
  • Firmware updates
  • Device configuration

Features:

  • 8-SOIC socket
  • Standard programming interface
  • Durable construction
  • Compact design
  • Compatibility with Infineon programmers

Benefits:

  • Simplified programming process
  • Reduced risk of damage to the device
  • Faster prototyping and development
  • Reliable connection
  • Cost-effective solution

Additional Details:

The CY3230-8SOIC-AK typically connects to a programmer via a standard interface, such as a ribbon cable or a connector. The adapter provides a secure and reliable socket for the 8-SOIC device, ensuring proper contact during programming. It is designed to withstand repeated use and is constructed from high-quality materials. It’s an essential tool for engineers and technicians working with surface-mount devices in an 8-SOIC package.

You May Also Be Interested in

Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
TT Electronics
BOARD CALIBR CIRCUIT PCB MNT
Need more? Email Us
Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess