EN
  • EN
  • DE

CY3213A-CAPSENSE

Part No CY3213A-CAPSENSE
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Sensors
Description KIT EVAL CAPSENSE SIGMA DELTA / CY8C21x34 PSOC® CapSense Touch, Capacitive Sensor Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Infineon Technologies
Series PSOC® CapSense
Package Bulk
Product Status Obsolete
Sensor Type Touch, Capacitive
Interface LCD
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s) , Cable(s) , Accessories
Utilized IC / Part CY8C21x34
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1348271-CY3213A-CAPSENSE
Ultra Librarian 3D Model Ultra Librarian CY3213A-CAPSENSE CAD Model

Description

The Infineon Technologies 1348271-CY3213A-CAPSENSE is a sensor development board kit designed for evaluation purposes.

  • Series: PSOC® CapSense
  • Package: Bulk
  • Standard Package: 1
  • Interface: LCD
  • Sensing Range and Sensitivity: Not specified
  • Embedded MCU: 8-bit
  • Utilized IC/Part: CY8C21x34
  • Sensor Type: Touch, Capacitive
  • Voltage Supply: 5V, USB
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • Device Package: 120-LQFP

You May Also Be Interested in

Murata Electronics North America
operating temperature range
Lowest to $0.9895
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702
Via
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess