EN
  • EN
  • DE

C167CRLMHAFXUMA1

Part No C167CRLMHAFXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 144MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C166 series Microcontroller IC 16-Bit 25MHz - ROMless P-MQFP-144-8
Manufacturer Infineon Technologies
Series C16xx
Package Reel - TR
Core Processor C166
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-BQFP
Case / Package P-MQFP-144-8
Family Name SA*C167CR
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number SAF-C167CR-LM HA+-ND, SAF-C167CR-LM HA+CT, C167CRLMHAFXUMA1CT, SAF-C167CR-LM HA+DKR, SAF-C167CR-LM HA+, C167SRLMHABXQLA1CT-ND, C167CRLMHAFXUMA1DKR, SAF-C167CR-LM HA+CT-ND, C167SRLMHABXQLA1TR-ND, SAF-C167CR-LM HA+TR-ND, SAFC167CRLMHA, C167SRLMHABXQLA1DKR-ND, SP000103465, C167CRLMHAFXUMA1TR, SAF-C167CR-LM HA+DKR-ND
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893550-C167CRLMHAFXUMA1
Ultra Librarian 3D Model Ultra Librarian C167CRLMHAFXUMA1 CAD Model

Description

C167CRLMHAFXUMA1 from Infineon Technologies is an embedded microcontroller used in control-oriented electronic designs where dependable processing, peripheral integration, and long-term platform evaluation matter. Devices in this category are commonly considered for industrial control, automotive-adjacent electronics, motion systems, instrumentation, and legacy embedded platforms that require stable firmware behavior and mature development ecosystems. For engineering teams maintaining existing designs or evaluating support for installed systems, this part may be relevant as a sourcing and compliance review item rather than only a new-design candidate. The current lifecycle status for C167CRLMHAFXUMA1 is information not available, so buyers and design engineers should confirm availability, manufacturer support, and any product change notices directly with Infineon Technologies or authorized channels before committing to production. RoHS compliance information is also not available from the provided input, and should be verified through official manufacturer documentation, datasheets, or compliance certificates before use in regulated assemblies or export-controlled supply chains.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess