EN
  • EN
  • DE

BTT6050-2EKA

Part No BTT6050-2EKA
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart High-Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819818-BTT6050-2EKA
Ultra Librarian 3D Model Ultra Librarian BTT6050-2EKA CAD Model

Description

The BTT6050-2EKA is a high-side power switch from Infineon Technologies, designed for automotive and industrial applications. This smart power high-side switch is part of the PROFET™ family and offers integrated protection features and diagnostic capabilities, enhancing system reliability and safety.

Applications

  • Automotive lighting (e.g., headlights, taillights, interior lights)
  • Automotive body control modules
  • Industrial automation
  • Power distribution in electronic systems
  • Solenoid and relay driving

Features

  • High-side switch: Controls the high side of the load, simplifying wiring and offering better protection.
  • Overload protection: Protects the switch and the load from excessive current draw.
  • Short-circuit protection: Shuts down the switch in the event of a short circuit to prevent damage.
  • Overtemperature protection: Disables the switch if the temperature exceeds a safe limit.
  • Reverse polarity protection: Protects the switch from damage if the polarity is reversed.
  • Diagnostic feedback: Provides diagnostic information about the switch's status (e.g., overload, short circuit, overtemperature).
  • Logic level input: Compatible with standard logic levels for easy interfacing with microcontrollers.

Benefits

  • Enhanced system reliability: Integrated protection features ensure reliable operation and prevent damage to the switch and the load.
  • Simplified design: High-side switching simplifies wiring and reduces component count.
  • Improved safety: Protection against overload, short circuit, overtemperature, and reverse polarity enhances safety.
  • Diagnostic capabilities: Diagnostic feedback enables proactive fault detection and troubleshooting.
  • Automotive qualified: Meets the stringent requirements of automotive applications.

Additional Details

The BTT6050-2EKA operates with a typical supply voltage of 12V in automotive applications, but can function with a wide voltage range. It is available in a PG-DSO-8 package. The diagnostic feedback is typically provided through a status pin that can be monitored by a microcontroller. The switch's current limiting and thermal shutdown thresholds are precisely defined in the datasheet. The device is compliant with automotive standards such as RoHS and REACH. Detailed electrical characteristics, timing diagrams, and application notes can be found in the Infineon Technologies datasheet.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess