EN
  • EN
  • DE

BTS742T

Part No BTS742T
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819816-BTS742T
Ultra Librarian 3D Model Ultra Librarian BTS742T CAD Model

Description

The BTS742T is a single channel high-side power switch manufactured by Infineon Technologies. It is part of the PROFET (PROtected FET) family and is designed for use in automotive and industrial applications to switch various loads.

Applications:

  • Automotive Lighting: Used for controlling exterior lights such as headlights, taillights, and brake lights.
  • Relay Replacement: Functions as a solid-state relay for switching various loads in automotive and industrial systems.
  • Solenoid Drivers: Drives solenoids in applications such as valve control and door locking mechanisms.
  • Heating Systems: Used to control heating elements in automotive and industrial heating systems.
  • Power Distribution: Can be implemented in power distribution circuits for switching power to various loads.

Features:

  • High-Side Switch: Integrated high-side switch with built-in protection features.
  • Overload Protection: Protects the switch and the load from overload conditions.
  • Short Circuit Protection: Provides short-circuit protection to prevent damage from shorted loads.
  • Over Temperature Protection: Protects the switch from overheating by shutting down the output.
  • Current Limitation: Limits the output current to a safe level during overload or short-circuit conditions.
  • Diagnostic Feedback: Provides diagnostic feedback signals to indicate fault conditions.

Benefits:

  • Increased Reliability: Built-in protection features enhance the reliability of the system.
  • Reduced Component Count: Integrated switch and protection features reduce the number of external components.
  • Improved Safety: Protection features prevent damage to the switch and the load during fault conditions.
  • Enhanced Diagnostics: Diagnostic feedback signals simplify troubleshooting and maintenance.
  • Compact Design: The integrated design allows for a more compact system.

Additional Details:

The BTS742T offers enhanced diagnostic capabilities, including current sensing and open-load detection. These features enable the system to detect and respond to various fault conditions, improving overall system reliability and safety. It is designed to withstand harsh automotive environments and is compliant with relevant automotive standards.

Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended external components to ensure optimal performance and reliability.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess