EN
  • EN
  • DE

BTS640S2G

Part No BTS640S2G
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart Sense High-Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155614-BTS640S2G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS640S2G CAD Model

Description

The BTS640S2G is a smart high-side power switch from Infineon Technologies. It is a part of the PROFET™ family, designed for use in automotive and industrial applications requiring robust protection and diagnostic capabilities. This device is particularly suitable for controlling and protecting various loads in harsh environments.

Applications:

  • Automotive Lighting: Controls and protects exterior lighting such as headlights, taillights, and brake lights.
  • Automotive Body Control Modules: Used in body control modules for functions like window lifts, wipers, and central locking systems.
  • Industrial Automation: Switches and protects inductive, capacitive, and resistive loads in industrial control systems.
  • Power Distribution: Used in general power distribution applications requiring robust protection and diagnostic features.
  • Actuator Control: Controls and protects actuators in automotive and industrial equipment.

Features:

  • Overload Protection: Protects the switch and the connected load from overcurrent conditions.
  • Short Circuit Protection: Shuts down the switch in case of a short circuit to prevent damage.
  • Overtemperature Protection: Disables the switch when the temperature exceeds a safe limit to prevent thermal damage.
  • Voltage Clamping: Protects the switch from voltage spikes and surges.
  • Diagnostic Feedback: Provides status information about the switch's condition, such as overload, short circuit, or overtemperature.
  • Logic Level Input: Can be controlled directly by a logic level signal, making it easy to interface with microcontrollers and other digital systems.

Benefits:

  • Enhanced System Reliability: Integrated protection features increase the reliability and robustness of the system.
  • Reduced Component Count: Combines multiple functions into a single device, reducing the number of components required.
  • Improved Safety: Protection features ensure safe operation and prevent damage to the switch and connected load.
  • Simplified Design: The logic level input simplifies the design and integration of the switch into various systems.
  • Comprehensive Diagnostics: Diagnostic feedback provides valuable information for system monitoring and troubleshooting.

Additional Details:

The BTS640S2G is typically packaged in a surface-mount package for easy PCB assembly. It operates over a wide voltage range, typically 5V to 34V, and can switch currents up to several amperes. The device often includes a ground-referenced diagnostic output for simple interfacing. Its robust design and comprehensive protection features make it suitable for demanding automotive and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8182 $50.7276
38+ $2.6363 $100.1794
59+ $2.5454 $150.1786
85+ $2.3636 $200.9060
111+ $2.2727 $252.2697
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess