EN
  • EN
  • DE

BTS5231-2GS

Part No BTS5231-2GS
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart High-Side Power Switch PROFET Two Channels, 140 m Ω
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155576-BTS5231-2GS
Manufacturer Homepage www.infineon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS5231-2GS CAD Model

Description

The BTS5231-2GS is a dual-channel high-side power switch from Infineon Technologies designed for automotive and industrial applications. This smart power switch integrates protection features and provides diagnostic feedback, enhancing system reliability and safety. It's tailored for driving various loads, including resistive, inductive, and capacitive loads, making it versatile for diverse electronic systems.

Applications:

  • Automotive Body Control Modules: Controlling lighting, wipers, and other body electronics.
  • Power Distribution: Protected power distribution in automotive and industrial environments.
  • Engine Management Systems: Driving fuel injectors, relays, and other engine components.
  • Industrial Automation: Controlling actuators, valves, and other industrial equipment.
  • Automotive Lighting: Controlling headlights, taillights, and interior lighting systems.

Features:

  • Dual Channel High-Side Switch: Allows for independent control of two separate loads.
  • Logic Level Input: Enables direct control from microcontrollers or logic circuits.
  • Overload Protection: Protects the switch and load from excessive current draw.
  • Short Circuit Protection: Immediately shuts down the switch in the event of a short circuit.
  • Overtemperature Protection: Prevents damage from overheating by disabling the switch.
  • Overvoltage Protection: Protects the switch from voltage spikes and surges.
  • Current Limitation: Limits the current to a safe level during overload conditions.
  • Diagnostic Feedback: Provides status information about the switch's condition.
  • PWM Capability: Supports pulsed-width modulation for precise load control.
  • AEC Qualified: Designed and tested for automotive applications.

Benefits:

  • Improved System Reliability: Integrated protection features prevent damage and ensure stable operation.
  • Simplified Design: Dual-channel configuration reduces component count and board space.
  • Enhanced Safety: Comprehensive protection mechanisms safeguard the load and the system.
  • Precise Load Control: PWM capability allows for accurate adjustment of load current and voltage.
  • Reduced Power Dissipation: Low on-resistance minimizes power losses and improves efficiency.
  • Easy Integration: Logic level input simplifies connection to microcontrollers and other control circuits.
  • Real-time Diagnostics: Provides immediate feedback on the switch's status, enabling quick fault detection and resolution.

The BTS5231-2GS features a low on-resistance for each channel, reducing power dissipation and increasing overall efficiency. The diagnostic features provide valuable feedback for system monitoring and fault detection. It is housed in a PG-TSDSO-14 package, suitable for automated assembly. The device is designed to withstand harsh automotive environments and meets stringent quality standards. Its integrated protection functions ensure safe and reliable operation even in demanding applications. This device is designed for 12V automotive applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess