EN
  • EN
  • DE

BTS5180-2E

Part No BTS5180-2E
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 722776-BTS5180-2E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS5180-2E CAD Model

Description

The BTS5180-2E is a dual-channel high-side power switch from Infineon Technologies, belonging to the PROFET™+ family. This intelligent power switch is designed for a variety of automotive and industrial applications, providing robust protection and diagnostic capabilities.

Applications

  • Automotive Lighting: Controls various lighting functions, including headlights, taillights, and indicator lights.
  • Body Control Modules (BCM): Powering and controlling window lifters, door locks, seat adjustment, and other body-related functionalities.
  • Wiper Systems: Driving and controlling windshield wipers.
  • General Power Distribution: Distributing power to various automotive subsystems with controlled switching.

Features

  • Dual-Channel High-Side Switch: Allows independent control of two separate loads.
  • Overload Protection: Protects the switch and connected loads from damage due to excessive current draw.
  • Short-Circuit Protection: Quickly shuts down the switch in the event of a short circuit.
  • Overtemperature Protection: Disables the switch if the temperature exceeds a safe limit.
  • Diagnostic Feedback: Provides status information, such as overload or short-circuit detection, to the host controller.
  • Current Limitation: Limits the current to a safe level during overload conditions.

Benefits

  • Increased System Reliability: Comprehensive protection features ensure reliable operation and prevent damage.
  • Simplified Design: Integrated features and high-side switching simplify design.
  • Enhanced Safety: Short-circuit and overtemperature protection minimize potential hazards.
  • Reduced Downtime: Diagnostic feedback facilitates quick fault identification and resolution.

Additional Details

The BTS5180-2E typically features a low on-resistance, minimizing power dissipation. Designed to operate within a wide voltage range and withstand harsh environments, it's usually packaged in a PG-DSO-14. It meets automotive standards like AEC-Q100.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess