EN
  • EN
  • DE

BTS3028SDR

Part No BTS3028SDR
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart Low Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155527-BTS3028SDR
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS3028SDR CAD Model

Description

The BTS3028SDR is a smart high-side power switch from Infineon Technologies. It's designed for various automotive and industrial applications where reliable power distribution and protection are crucial. This device integrates protection features, diagnostics, and control capabilities to ensure safe and efficient operation of connected loads.

Applications:

  • Automotive Lighting: Used for controlling and protecting exterior and interior lights in vehicles.
  • Automotive Body Control Modules: Implemented in body control modules to manage various functions like wipers, windows, and door locks.
  • Industrial Automation: Employed in industrial control systems for switching and protecting inductive, capacitive, and resistive loads.
  • Power Distribution: Used in general power distribution applications requiring robust protection and diagnostics.
  • Actuator Control: Applied for controlling actuators in automotive and industrial systems.

Features:

  • Overload Protection: Protects the switch and connected load from overcurrent conditions.
  • Short Circuit Protection: Shuts down the switch in the event of a short circuit to prevent damage.
  • Overtemperature Protection: Disables the switch when the temperature exceeds a safe limit, preventing thermal damage.
  • Voltage Clamping: Protects the switch from voltage spikes and surges.
  • Diagnostic Feedback: Provides status information about the switch's condition, such as overload, short circuit, or overtemperature.
  • Logic Level Input: Controlled by a logic level input, allowing easy integration with microcontrollers and other digital systems.

Benefits:

  • Enhanced System Reliability: Integrated protection features improve the reliability and robustness of the system.
  • Reduced Component Count: Combines multiple functions into a single device, reducing the number of components required.
  • Improved Safety: Protection features ensure safe operation and prevent damage to the switch and connected load.
  • Simplified Design: Logic level input simplifies the design and integration of the switch into various systems.
  • Diagnostic Capabilities: Diagnostic feedback provides valuable information for system monitoring and troubleshooting.

Additional Details:

The BTS3028SDR is typically packaged in a surface-mount package for easy PCB assembly. It operates over a wide voltage range, typically 5V to 34V, and can switch currents up to several amperes. The device includes a ground referenced diagnostic output. Its robust design and comprehensive protection features make it suitable for demanding automotive and industrial applications.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3728 $59.3200
60+ $1.9469 $116.8140
92+ $1.8861 $173.5212
127+ $1.8253 $231.8131
164+ $1.7644 $289.3616
220+ $1.5819 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,288 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess