The BSO200P03S is a P-channel, OptiMOS™ power MOSFET from Infineon Technologies, designed for high-efficiency power conversion applications. This MOSFET is optimized for synchronous rectification in switched-mode power supplies (SMPS) and other applications where low on-state resistance and fast switching speeds are critical.
Applications:
- Synchronous rectification in SMPS
- DC-DC converters
- Load switches
- Battery management systems
Features:
- Optimized for synchronous rectification
- Low on-state resistance (RDS(on)): Minimizes conduction losses
- Fast switching speed: Reduces switching losses
- Avalanche rated
- Logic level drive
Benefits:
- Increased system efficiency: Lower RDS(on) and faster switching speeds contribute to higher overall efficiency.
- Improved thermal performance: Allows for higher power density designs.
- Enhanced reliability: Avalanche rating provides robust performance under transient conditions.
- Simplified design: Logic level drive simplifies gate drive circuitry.
- Lower system cost: Improved efficiency and reduced component count can lead to lower overall system cost.
Additional Details:
The BSO200P03S features a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of up to -62A (depending on operating conditions). It is available in a PG-TDSON-8 package, which offers excellent thermal performance and is suitable for surface mount assembly. The device is RoHS compliant and halogen-free. It is designed to operate over a wide temperature range, making it suitable for demanding industrial and automotive applications.
Note: This part is marked as END-OF-LIFE by the manufacturer. Please check for availability and consider alternative parts for new designs.