EN
  • EN
  • DE

BSM15GP60BOSA1

Part No BSM15GP60BOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 600V 25A 100W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Module - Three Phase Inverter 600 V 25 A 100 W Chassis Mount Module
Manufacturer Infineon Technologies
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Chassis Mount
Package Module
Case / Package Module
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BSM15GP60, SP000100376
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864711-BSM15GP60BOSA1
Ultra Librarian 3D Model Ultra Librarian BSM15GP60BOSA1 CAD Model

Description

The Infineon Technologies BSM15GP60BOSA1 is an IGBT module that is designed for use in three-phase inverters.

  • Voltage Rating: 600 V
  • Current Rating: 25 A
  • Mounting: mounted on a chassis
  • Package: tray package
  • Category: Discrete Semiconductor Products
  • Status: obsolete
  • Operating Temperature Range: -40°C to 125°C
  • Power Rating: 100 W
  • Supply: limited supply
  • Quantity per package: 10
  • REACH: unaffected
  • ECCN: EAR99
  • HTSUS code: 8541.29.0095
  • MSL level: 1

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Powerex Inc.
IGBT MOD DUAL 600V 300A NF SER / Trans IGBT Module N-CH 600V 300A 780000mW 7-Pin
Lowest to $89.7369
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Vishay
IGBT SIP MODULE 600V 6A IMS-2
Lowest to $103.2605
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8906 $111.8906
2+ $108.2813 $216.5626
3+ $104.6719 $314.0157
4+ $93.8438 $375.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess