EN
  • EN
  • DE

BGT24ATR11E6327

Part No BGT24ATR11E6327
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description RF Components
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049218-BGT24ATR11E6327
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGT24ATR11E6327 CAD Model

Description

The BGT24ATR11E6327 is a silicon germanium (SiGe) radar transceiver from Infineon Technologies, operating in the 24 GHz ISM band. It is designed for motion detection and distance measurement applications, providing high performance and integrated functionality.

Applications

  • Motion Detectors
  • Distance Measurement Systems
  • Gesture Recognition
  • Industrial Automation

Features

  • 24 GHz Operation: Operates in the 24 GHz ISM band for radar applications.
  • Integrated Transceiver: Contains both transmit and receive functions in a single chip.
  • Low Power Consumption: Designed for energy-efficient operation.
  • High Sensitivity: Provides excellent detection capabilities.
  • Frequency Modulated Continuous Wave (FMCW) Radar: Supports FMCW radar operation for accurate distance measurement.

Benefits

  • Accurate Motion Detection: Provides reliable motion detection for security and automation applications.
  • Precise Distance Measurement: Enables accurate distance measurement for various applications.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Integrated transceiver simplifies system design and reduces board space.
  • Robust Performance: Designed for reliable operation in harsh environments.

Additional Details

The BGT24ATR11E6327 typically comes in a surface mount package designed for automated assembly. The datasheet provides detailed information on the transceiver's electrical characteristics, including transmit power, receiver sensitivity, and frequency range. The device's FMCW radar capabilities enable accurate distance measurement by sweeping the transmit frequency and analyzing the received signal. Proper antenna design is critical for achieving optimal performance. Thermal management is also important for ensuring reliable operation, especially at higher power levels. Consult the Infineon datasheet for specific application guidelines and design recommendations.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess