The BCR141W H6327 is a digital bipolar transistor (also known as a resistor-equipped transistor - RET) manufactured by Infineon Technologies. It incorporates bias resistors into a single SOT-323 package, reducing the need for external components and simplifying circuit design.
Applications
- Digital switching circuits.
- Level shifting applications.
- Inverter circuits.
- General-purpose switching.
- Replacement for discrete transistor and resistor combinations.
Features
- Integrated Bias Resistors: Reduces external component count and simplifies PCB layout.
- NPN Transistor: Standard NPN bipolar transistor configuration.
- Small SOT-323 Package: Space-saving design for high-density applications.
- AEC-Q101 Qualified: Suitable for automotive applications.
- RoHS Compliant: Pb-free and environmentally friendly.
Benefits
- Simplified circuit design.
- Reduced board space requirements.
- Lower overall system cost.
- Increased reliability compared to discrete solutions.
- Suitable for use in automotive environments.
Technical Specifications
The BCR141W H6327 features a 10 kΩ input resistor and a 10 kΩ series resistor. It has a collector-emitter voltage of 50V and a collector current of 100mA. The device is packaged in a SOT-323. Consult the official Infineon datasheet for detailed electrical specifications, thermal characteristics, and package dimensions.