The BAV199 E6359 is a high-speed switching diode manufactured by Infineon Technologies. It is designed for applications requiring fast switching speeds and low forward voltage drop.
Applications:
- High-speed switching circuits
- General-purpose switching
- Protection circuits
- Clipping and clamping circuits
Features:
- High switching speed
- Low forward voltage drop
- High reverse voltage
- Small plastic package
Benefits:
- Fast switching: Enables use in high-frequency applications.
- Low power dissipation: Minimizes energy loss in switching applications.
- Reliable performance: Ensures consistent and dependable operation.
- Compact size: Suitable for space-constrained applications.
Additional Details:
The BAV199 E6359 is a silicon epitaxial planar diode housed in a small SOT-23 package. It features a repetitive peak reverse voltage of 100V and a continuous forward current of 200mA. Its fast reverse recovery time makes it well-suited for high-speed switching applications where minimizing switching losses is critical. The 'E6359' suffix indicates specific manufacturing and packaging details. The device's small footprint and robust performance make it a versatile component for various electronic designs.