EN
  • EN
  • DE

BAR74E6327

Part No BAR74E6327
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT-23
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 744705-BAR74E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR74E6327 CAD Model

Description

The BAR74E6327 is a switching diode manufactured by Infineon Technologies. This diode is designed for high-speed switching applications and offers excellent performance in demanding electronic circuits. It comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

  • High-speed switching circuits: Used in applications where fast switching speeds are crucial.
  • Clipping and clamping circuits: Protects circuits from voltage spikes and maintains signal integrity.
  • Small signal rectification: Converts AC signals to DC signals in low-power applications.
  • Data line protection: Safeguards data lines from electrostatic discharge (ESD) and other voltage surges.
  • Wireless communication devices: Employed in various wireless devices to enhance signal handling.

Features

  • High switching speed: Enables rapid signal processing and efficient circuit operation.
  • Low forward voltage: Minimizes voltage drop across the diode, improving efficiency.
  • Small SOT-23 package: Offers a compact footprint for high-density circuit designs.
  • High reverse voltage: Provides protection against reverse voltage conditions.
  • AEC-Q101 qualified: Ensures reliability and performance in automotive applications.

Benefits

  • Improved circuit efficiency: The low forward voltage drop reduces power losses and improves overall circuit performance.
  • Enhanced signal integrity: Fast switching speed ensures signals are processed accurately and quickly.
  • Space-saving design: The small SOT-23 package allows for integration into compact electronic devices.
  • Reliable performance: The AEC-Q101 qualification guarantees robust performance in harsh environments.
  • Protection against voltage surges: Safeguards sensitive circuits from damage caused by voltage spikes.

Additional Details

The BAR74E6327 has a maximum forward current of 100mA and a reverse voltage of 70V. It also features a low capacitance, which is beneficial for high-frequency applications. This diode is commonly used in mobile phones, wireless communication systems, and other portable devices. The SOT-23 package provides excellent thermal dissipation, ensuring the diode operates reliably even under high-load conditions.

Infineon's BAR74E6327 is manufactured with high-quality materials to provide long-lasting and reliable performance. Its robust design makes it suitable for a wide range of electronic applications requiring fast switching and reliable signal handling. This diode is a valuable component for engineers seeking to optimize their circuit designs for efficiency and reliability.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess