EN
  • EN
  • DE

BAR63-04W H6327

Part No BAR63-04W H6327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818732-BAR63-04W H6327
Ultra Librarian 3D Model Ultra Librarian BAR63-04W H6327 CAD Model

Description

The BAR63-04W H6327 is a silicon PIN diode manufactured by Infineon Technologies. It is specifically designed for use as a control element in high-frequency applications. This diode offers low forward resistance and low capacitance, making it ideal for applications requiring fast and efficient switching or attenuation.

Applications:

  • RF Switches: Used in radio frequency switches for signal routing and selection.
  • Attenuators: Employed in variable attenuators for adjusting signal levels in RF circuits.
  • Limiters: Utilized in RF limiters to protect sensitive components from high-power signals.
  • Phase Shifters: Integrated into phase shifters for adjusting the phase of RF signals.

Features:

  • Silicon PIN Diode: Provides excellent switching and attenuation characteristics.
  • Low Forward Resistance: Minimizes insertion loss in RF circuits.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Surface Mount Package: Facilitates easy and efficient PCB assembly.

Benefits:

  • Improved RF Performance: Enables efficient and precise signal control in high-frequency applications.
  • Reduced Insertion Loss: Minimizes signal attenuation, enhancing overall system performance.
  • Enhanced System Reliability: Robust design ensures stable and dependable performance.
  • Compact Design: Small package size allows for integration into densely populated PCBs.

Technical Specifications:

The BAR63-04W H6327 features a low forward resistance, typically in the range of 1 to 2 ohms, and a low capacitance, typically less than 0.3 pF. It is designed for operation at frequencies up to several GHz. The diode is housed in a small surface-mount package, such as SOT-323, allowing for efficient heat dissipation and easy mounting. Its low reverse leakage current ensures minimal power consumption. The H6327 marking indicates specific production and testing parameters according to Infineon's standards.

The BAR63-04W H6327 from Infineon Technologies is a high-performance PIN diode that offers excellent characteristics for RF control applications. Its low forward resistance, low capacitance, and robust design make it a preferred choice for engineers seeking a reliable and efficient component for high-frequency circuit design.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess