EN
  • EN
  • DE

AIKW40N65DF5XKSA1

Part No AIKW40N65DF5XKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IC DISCRETE 650V TO247-3 / IGBT Trench 650 V 74 A 250 W Through Hole PG-TO247-3-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer Infineon Technologies
Packaging Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 74 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 40A
Power - Max 250 W
Switching Energy 350µJ (on), 100µJ (off)
Input Type Standard
Gate Charge 95 nC
Td (on/off) @ 25°C 19ns/165ns
Test Condition 400V, 20A, 15Ohm, 15V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package PG-TO247-3-41
Base Product Number AIKW40
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number SP001346782
Standard Package 30
Win Source Part Number 1324953-AIKW40N65DF5XKSA1
Ultra Librarian 3D Model Ultra Librarian AIKW40N65DF5XKSA1 CAD Model

Description

The AIKW40N65DF5XKSA1 is a Trench IGBT from Infineon Technologies, designed for single transistor applications.

  • Maximum Power: 250 W
  • Voltage Collector Emitter Breakdown: 650 V
  • Maximum Collector Current: 74 A
  • Maximum Collector Pulsed Current: 120 A
  • Vce(on): 2.1V @ 15V, 40A
  • Switching Energy: 350μJ (on), 100μJ (off)
  • Gate Charge: 95 nC
  • Operating Temperature Range: -40°C to 175°C (TJ)
  • Package/Case: TO-247-3
  • Supplier Device Package: PG-TO247-3-41

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8473 $61.9311
16+ $7.2593 $116.1488
25+ $7.0325 $175.8125
34+ $6.8056 $231.3904
44+ $6.5788 $289.4672
59+ $5.8983 $347.9997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess