EN
  • EN
  • DE

258217\HYS72T256000HR-5-A

Part No 258217\HYS72T256000HR-5-A
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-400 256Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951261-258217\HYS72T256000HR-5-A
Series *
Ultra Librarian 3D Model Ultra Librarian 258217\HYS72T256000HR-5-A CAD Model

Description

The HYS72T256000HR-5-A is a 256MB DDR2 SDRAM memory module manufactured by Infineon Technologies. This module is designed for use in a variety of computer systems and embedded applications that require high-speed and reliable memory.

Applications

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Embedded systems
  • Industrial PCs

Features

  • Capacity: 256MB
  • Memory Type: DDR2 SDRAM Double Data Rate 2 Synchronous Dynamic Random-Access Memory
  • Speed: DDR2-400/PC2-3200 Operating at 200 MHz clock rate, achieving a data transfer rate of 400 MT/s
  • Form Factor: Unbuffered DIMM (UDIMM) Designed for desktop and laptop PCs
  • Pin Count: 240-pin Standard pin count for DDR2 DIMM modules
  • Error Correction: Non-ECC Does not include error correction functionality
  • Operating Voltage: 1.8V Standard operating voltage for DDR2 memory

Benefits

  • High Bandwidth: DDR2 technology provides increased bandwidth compared to DDR, enabling faster data transfer rates.
  • Increased Performance: Improves overall system performance by providing quick access to memory.
  • Lower Power Consumption: DDR2 operates at a lower voltage compared to DDR, reducing power consumption.
  • Compatibility: Designed to be compatible with systems that support DDR2 memory.
  • Reliability: Provides stable and reliable performance for various computing tasks.

Additional Details

The HYS72T256000HR-5-A is a 240-pin unbuffered DIMM (UDIMM) module, which is commonly used in desktop and laptop computers. It operates at a voltage of 1.8V and is non-ECC, meaning it does not have error correction capabilities. The HR-5 likely refers to the speed grade (DDR2-400). The module is designed to meet the JEDEC standards for DDR2 memory modules, ensuring compatibility and reliability. Proper installation and configuration are crucial for optimal performance. The absence of ECC makes it more suitable for consumer applications rather than critical server environments.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess