EN
  • EN
  • DE

16CYQ045C

Part No 16CYQ045C
Manufacturer Infineon Technologies
Catalog Schottky Diodes
Description 16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 16 A
Element Configuration Common Cathode
Forward Current 16 A
Forward Voltage 710 mV
Lead Free Contains Lead
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 45 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
Peak Non-Repetitive Surge Current 150 A
Peak Reverse Current 100 µA
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1030203-16CYQ045C
Categories Schottky Diodes
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 16CYQ045C CAD Model

Description

This electronic component is a Schottky diode manufactured by Infineon Technologies and has a part number of 1030203-16CYQ045C.

  • Forward Voltage: 710 mV
  • Peak Non-Repetitive Surge Current: 150 A
  • Forward Current: 16 A
  • Pins: 3
  • Compatible with: VS-12TQ040PBF, VS-12TQ035PBF, STPS40H100CW, VFT2045BP-M3/4W, STPS41H100CT, and STPS40M60CT
  • Supply and Demand Status: shortage
  • Maximum Operating Temperature: 150 °C
  • Lead-Free: No
  • Mounting Type: through hole
  • RoHS: non-compliant
  • Radiation-Hardened: not radiation-hardened
  • Minimum Operating Temperature: -55 °C
  • Element Configuration: common cathode
  • Average Rectified Current: 16 A
  • Maximum Repetitive Reverse Voltage (Vrrm): 45 V
  • Peak Reverse Current: 100 µA

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V 620mV@1A 500mA SOD-323
Lowest to $0.1887
Nexperia USA Inc.
Schottky Diodes & Rectifiers
Lowest to $0.2785
ShenZhen SlkorMicro Semicon Co. Ltd
40V 500mV@3A 3A SMA(DO-214AC)
Lowest to $0.0223
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@5A 5A SMC(DO-214AB)
Lowest to $0.0472
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 1A 490mV@1A SOD-123FL
Lowest to $0.0238
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@1A 1A SOD-123FL
Lowest to $0.0292
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us
Taiwan Semiconductor
Schottky Diodes & Rectifiers 3A, 200V, Schottky Rectifier
Lowest to $0.7276
ShenZhen SlkorMicro Semicon Co. Ltd
20V Independent Type 750mV@3A 1A SOD-123
Lowest to $0.0127

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess