EN
  • EN
  • DE

ILC5061AM-28

Part No ILC5061AM-28
Manufacturer Impala Linear Corporation
Catalog PMIC - Supervisors
Description SOT-23 POWER SUPPLY RESET MONITOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Impala Linear Corporation
Win Source Part Number 1185458-ILC5061AM-28
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ILC5061AM-28 CAD Model

Description

The ILC5061AM-28 is a voltage supervisor IC manufactured by Impala Linear Corporation. It's designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specified threshold. This ensures that microcontrollers or other digital circuits are reset properly during power-up or brown-out conditions, preventing erratic behavior.

Applications

  • Microcontroller Systems: Provides a reset signal to the microcontroller during power-up or brown-out conditions.
  • Embedded Systems: Monitors the power supply voltage in embedded applications.
  • Industrial Control: Monitors critical voltage rails in industrial equipment.
  • Automotive Electronics: Used in automotive systems to ensure reliable operation during voltage fluctuations.

Features

  • Precision Voltage Monitoring: Accurately monitors the input voltage.
  • Open-Drain Reset Output: Provides a reset signal through an open-drain output, requiring a pull-up resistor.
  • Low Supply Current: Minimizes power consumption.
  • Fixed Threshold Voltage: Features a fixed threshold voltage of typically 2.8V (as indicated by '-28' in the part number).

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage drops.
  • Guaranteed Proper Startup: Ensures that the system starts up in a known and stable state.
  • Data Protection: Helps protect against data corruption during voltage fluctuations.
  • Simplified Design: Requires minimal external components for operation.

Additional Details

The ILC5061AM-28 is commonly available in small surface-mount packages such as SOT-23. A key parameter is the reset timeout period, which determines how long the reset signal is asserted after the voltage recovers. It’s crucial to select an appropriate pull-up resistor value for the reset output. Consult the datasheet for details on the operating voltage range, reset threshold accuracy, and reset timeout period. Ensure that the pull-up resistor is properly sized to drive the load connected to the reset output. Always refer to the manufacturer's datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6854 $61.4832
19+ $6.3063 $119.8197
29+ $6.1088 $177.1552
40+ $5.9124 $236.4960
51+ $5.7149 $291.4599
68+ $5.1236 $348.4048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess