EN
  • EN
  • DE

ZSC31150GEG1-R

Part No ZSC31150GEG1-R
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SSOP / Sensor Signal Conditioner - Resistive Interface 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr IDT, Integrated Device Technology Inc
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Sensor Signal Conditioner - Resistive
Interface I²C, ZACwire™
Voltage - Supply 4.5V ~ 5.5V
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Mounting SMD (SMT)
Base Product Number ZSC31150
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1833-1010-6,1833-1010-1,1833-1010-2
Standard Package 2,000
Win Source Part Number 993842-ZSC31150GEG1-R
Ultra Librarian 3D Model Ultra Librarian ZSC31150GEG1-R CAD Model

Description

The IDT ZSC31150GEG1-R is an integrated circuit that falls under the category of Interface - Specialized.

  • Series: Automotive, AEC-Q100
  • Mounting Type: Surface mount technology (SMT)
  • Interface: I²C and ZACwire™
  • Voltage Supply: 4.5V to 5.5V
  • Package: 14-SSOP, measuring 0.209 inches in width
  • Description: Sensor signal conditioner that is resistive
  • Packaging: Tape and reel
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Other Names: 1833-1010-6, 1833-1010-1, and 1833-1010-2

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0223 $60.2676
29+ $4.1210 $119.5090
44+ $3.9921 $175.6524
60+ $3.8634 $231.8040
78+ $3.7346 $291.2988
104+ $3.3483 $348.2232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess