EN
  • EN
  • DE

SSTVA16859AKT

Part No SSTVA16859AKT
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 342647-SSTVA16859AKT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTVA16859AKT CAD Model

Description

The SSTVA16859AKT is a 14-bit registered driver from IDT (Integrated Device Technology), designed to improve the speed and reliability of memory subsystems. It acts as a buffer between the memory controller and memory modules, ensuring signal integrity and optimized performance.

Applications:

  • Memory Modules: Used in DDR memory modules to enhance signal quality and performance.
  • Servers: Implemented in server systems to boost memory throughput and stability.
  • Workstations: Integrated into high-performance workstations for memory-intensive applications.
  • High-Performance Computing (HPC): Deployed in HPC environments to optimize memory bandwidth and reduce latency.
  • Networking Equipment: Utilized in routers, switches, and other networking devices to manage data flow efficiently.

Features:

  • 14-Bit Registered Driver: Provides buffering for 14 bits of data, control, and address signals.
  • Low Propagation Delay: Minimizes the delay in signal transmission, enabling fast data transfer rates.
  • High Output Drive Capability: Enhances signal integrity by providing a strong output drive current.
  • TTL-Compatible Inputs: Compatible with TTL logic levels for easy interfacing.
  • DDR Compatibility: Specifically designed for DDR memory systems.
  • Low Power Consumption: Reduces power usage, minimizing heat generation and improving energy efficiency.

Benefits:

  • Improved Memory Performance: Enhances data transfer rates and reduces latency in memory systems.
  • Enhanced Signal Integrity: Reduces signal degradation and noise, ensuring reliable data transmission.
  • Increased System Stability: Improves the overall stability and reliability of memory subsystems.
  • Greater Design Flexibility: Offers flexibility in designing high-performance memory solutions.
  • Reduced System Costs: Optimizes memory performance, potentially reducing the need for more expensive memory components.

Technical Specifications:

The SSTVA16859AKT operates within a specific voltage and temperature range, detailed in its datasheet. It features a specified propagation delay, output drive current, and power consumption. It is commonly packaged in a TSSOP (Thin Shrink Small Outline Package) or a comparable package.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess