EN
  • EN
  • DE

SSTE32882HLBAKG8

Part No SSTE32882HLBAKG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description IC REGISTERING CLK DRIVER 176BGA / Registered Buffer Single-Element 28-CH 176-Pin CABGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel package
PLL Yes
Main Purpose Memory, DDR3, RDIMM
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 810MHz
Operating Supply Voltage 1.282 V ~ 1.575 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 176-TFBGA
Manufacturer Package 176-CABGA (13.5x8)
Win Source Part Number 795481-SSTE32882HLBAKG8
Popularity Medium
Supply and Demand Status Limited
Family Name SSTE32882
Introduction Date May 15, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SSTE32882HLBAKG8 CAD Model

Description

The IDT SSTE32882HLBAKG8 is an integrated circuit electronic component manufactured by Integrated Device Technology Inc.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Win Source Part Number: 795481
  • Packaging: Reel
  • Case/Package: 176-TFBGA
  • Applications: Memory, DDR3, RDIMM
  • Operating Supply Voltage: 1.282 V ~ 1.575 V
  • Maximum Frequency: 810MHz

You May Also Be Interested in

Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4530 $58.0770
22+ $5.2945 $116.4790
34+ $5.1294 $174.3996
47+ $4.9642 $233.3174
61+ $4.7990 $292.7390
81+ $4.3024 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess