The R1LP0108ESP-5SI#S0 is a high-speed Asynchronous Static RAM (SRAM) device manufactured by IDT, Integrated Device Technology Inc. It features a 1Mb density organized as 128K x 8 bits, designed for applications needing fast access times and reliable data storage.
Applications
- Networking equipment (routers, switches)
- High-performance computing
- Industrial control systems
- Cache memory
- Data acquisition systems
Features
- 1Mb (128K x 8) memory organization
- Fast access time: 55 ns
- Low power consumption
- Single 3.3V power supply
- TTL-compatible inputs and outputs
- Three-state output
- Available in various package options (e.g., SOP, TSOP)
Benefits
- High Speed: Fast access time ensures quick data retrieval and storage.
- Low Power: Reduces overall system power consumption.
- Easy Integration: TTL-compatible I/O simplifies interfacing with other components.
- Reliable Data Storage: Provides stable and reliable memory storage.
- Versatile Applications: Suitable for a wide range of high-performance applications.
Additional Details
The R1LP0108ESP-5SI#S0 is fabricated using advanced CMOS technology, providing a balance between high speed and low power consumption. Its fast access time makes it suitable for cache memory and other applications where quick data retrieval is critical. The three-state output allows multiple memory devices to share a common bus. Detailed specifications, including timing diagrams, power consumption details, and package dimensions, can be found in the IDT datasheet for this part number. The #S0 likely indicates a specific manufacturing lot or revision. Consult the datasheet for specific environmental and operating characteristics.