EN
  • EN
  • DE

QS3VH245SOG

Part No QS3VH245SOG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 8:1 20SOIC / Bus Switch 1 x 8:1 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr IDT, Integrated Device Technology Inc
Series 3VH
Package Bulk
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
ECCN EAR99
HTSUS 8542.39.0001
Other Names IDTIDTQS3VH245SOG,2156-QS3VH245SOG
Standard Package 1
Win Source Part Number 1164916-QS3VH245SOG
Ultra Librarian 3D Model Ultra Librarian QS3VH245SOG CAD Model

Description

The QS3VH245SOG is a high-bandwidth CMOS bus switch manufactured by IDT (Integrated Device Technology). This device is designed for high-performance bus switching applications, offering minimal signal distortion and propagation delay. It's commonly used in systems where multiple devices need to share a common bus, such as in networking equipment, servers, and high-speed data acquisition systems. The QS3VH245SOG offers a quick and efficient way to switch between different data paths while maintaining signal integrity.

Applications:

  • Networking Equipment: Used in routers, switches, and hubs for data path switching.
  • Servers: Employed in server backplanes for I/O expansion and signal routing.
  • High-Speed Data Acquisition Systems: Utilized in test and measurement equipment for signal switching.
  • Personal Computers: Found in motherboard designs for peripheral bus switching.
  • Embedded Systems: Used in various embedded applications requiring high-speed data switching.
  • Communication Systems: Implemented in communication infrastructure for signal routing and isolation.

Features:

  • High Bandwidth: Supports high-speed data transfer rates with minimal signal degradation.
  • Low On-Resistance: Reduces signal attenuation and ensures high signal integrity.
  • Low Propagation Delay: Minimizes switching delays for improved system performance.
  • Bidirectional Switching: Allows signals to flow in both directions.
  • TTL/CMOS Compatible: Compatible with a wide range of logic levels.
  • Available in SOIC Package: Offers a compact footprint for efficient PCB design.

Benefits:

  • Improved System Performance: High bandwidth and low propagation delay enhance overall system speed.
  • Enhanced Signal Integrity: Low on-resistance minimizes signal distortion.
  • Versatile Applications: Suitable for a wide range of high-speed data switching applications.
  • Easy Integration: TTL/CMOS compatibility simplifies interfacing with other components.
  • Space-Saving Design: Compact SOIC package allows for efficient PCB layout.
  • Reduced Power Consumption: CMOS technology ensures low power operation.

Technical Specifications:

The QS3VH245SOG operates with a supply voltage of 3.3V or 5V. It features an 8-bit bus switch configuration. The typical on-resistance is around 4 ohms. The propagation delay is typically less than 1 ns. The operating temperature range is typically -40°C to +85°C. It is available in a SOIC (Small Outline Integrated Circuit) package. The device is designed to minimize signal reflection and crosstalk.

This bus switch is a reliable and efficient solution for high-speed data switching applications, providing excellent signal integrity and performance in a compact package.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess