The QS3VH16233PA is a high-bandwidth bus switch manufactured by IDT (Integrated Device Technology Inc.). It's designed for high-speed signal switching and isolation in various digital systems.
Applications
- Memory bus switching
- PCIe lane switching
- Signal isolation
- Multiplexing and demultiplexing
- Hot-swapping applications
Features
- High bandwidth: Supports high-speed data transfer.
- Low on-resistance (RON): Minimizes signal degradation.
- Low insertion loss: Preserves signal integrity.
- Bidirectional switching: Allows data transfer in both directions.
- Fast switching speed: Enables rapid signal switching.
Benefits
- Improved system performance: High bandwidth and low signal degradation ensure optimal data transfer rates.
- Increased flexibility: Allows for dynamic reconfiguration of data paths.
- Enhanced signal integrity: Low on-resistance and insertion loss maintain signal quality.
- Reduced power consumption: Low RON minimizes power dissipation.
- Simplified system design: Integrates switching functionality into a single chip.
Additional Details
The QS3VH16233PA typically operates from a supply voltage of 3.3V or 2.5V. The package type is often TSSOP or similar surface mount package. The number of channels it supports is based upon the 16233 portion of the part number, which indicates it has 16 data lines * 2 = 32 bits. The operating temperature range is usually between -40°C and +85°C. Specific timing characteristics such as propagation delay are critical for high-speed applications. Consult the datasheet for detailed specifications, including RON values at different supply voltages, signal skew, and isolation characteristics. This switch is commonly used to connect multiple memory controllers to a shared memory bus or to switch between different peripherals connected to a processor. The voltage translation capabilities must be observed. Proper termination techniques should be used to minimize reflections and ensure signal integrity.