EN
  • EN
  • DE

IDT74FCT151CTSO

Part No IDT74FCT151CTSO
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description FAST CMOS 8-INPUT MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 281921-IDT74FCT151CTSO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT151CTSO CAD Model

Description

The IDT74FCT151CTSO is a medium-popularity electronic component manufactured by IDT, Integrated Device Technology Inc. It is a versatile component that can be used in various applications, including digital circuits and data processing systems.

    You May Also Be Interested in

    Nexperia USA Inc.
    IC DECODER/DEMUX 1 X 1:2 6-TSSOP
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 4 X 2:1 16-TSSOP
    Need more? Email Us
    Texas Instruments
    IC DECODER/DEMUX 1 X 3:8 16-PDIP
    Need more? Email Us
    Nexperia USA Inc.
    IC DECO/DEMUX 1X1:2 6XSON/SOT886
    Need more? Email Us
    Texas Instruments
    IC BUS SWITCH 1 X 1:1 14-TSSOP
    Need more? Email Us
    ON Semiconductor
    IC PRIORITY ENCODER 1X8:3 16SOIC
    Need more? Email Us
    Nexperia USA Inc.
    IC DECODER/DEMUX 1X3:8 16-TSSOP
    Lowest to $0.2661
    Nexperia USA Inc.
    IC DECODER/DEMUX 1X3:8 16-TSSOP
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 4 X 2:1 16-TSSOP
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess